NationSkander California Corporation UCFL210-32 FYH Bearing 2 Kit11239

Description
2" Mounted Bearing UCFL210-32, the inner diameter is 2". Item: UCFL210-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-32 Quantity: One bearing
Description
2" Mounted Bearing UCFL210-32, the inner diameter is 2". Item: UCFL210-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-32 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL210-32 FYH Bearing 2 - Kit11239 - NationSkander California Corporation
Anaheim, CA, USA
UCFL210-32 FYH Bearing 2
Kit11239
UCFL210-32 FYH Bearing 2 Kit11239
2" Mounted Bearing UCFL210-32, the inner diameter is 2". Item: UCFL210-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-32 Quantity: One bearing

2" Mounted Bearing UCFL210-32, the inner diameter is 2".

  • Item: UCFL210-32 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210-32
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11239
Product Name UCFL210-32 FYH Bearing 2
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - XL3 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details