NationSkander California Corporation 10 Flanged Bearing SFR166ZZ 3/16 Kit2040

Description
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 3/16"x3/8"x1/8". Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, . Item: Flanged Ball Bearings Size:3/16"x3/8"x1/8" Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 3/16"x3/8"x1/8". Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, . Item: Flanged Ball Bearings Size:3/16"x3/8"x1/8" Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing SFR166ZZ 3/16 - Kit2040 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing SFR166ZZ 3/16
Kit2040
10 Flanged Bearing SFR166ZZ 3/16 Kit2040
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 3/16"x3/8"x1/8". Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, . Item: Flanged Ball Bearings Size:3/16"x3/8"x1/8" Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: 10 Pcs. Packing: 10 bearings in 1 plastic tube

High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 3/16"x3/8"x1/8". Bearings are made of Stainless Steel and can rotate up to 70,000 rpm, .

  • Item: Flanged Ball Bearings
  • Size:3/16"x3/8"x1/8"
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: 10 Pcs.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit2040
Product Name 10 Flanged Bearing SFR166ZZ 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
4-Bolt Side Flange Mounted Bearing - FEE19G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details