NationSkander California Corporation FYH Bearing 25mm UCFL205E Flanged kit8939

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL205E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL205E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 25mm UCFL205E Flanged - kit8939 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 25mm UCFL205E Flanged
kit8939
FYH Bearing 25mm UCFL205E Flanged kit8939
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL205E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited.

  • Item: UCFL205E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number kit8939
Product Name FYH Bearing 25mm UCFL205E Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details