NationSkander California Corporation FYH UCFCX05 25mm Round Flanged Bearing Kit11485

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX05 Bearing Type: Round Flanged Bearing Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bolt Size: M8 Bearing No: UCX05 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX05 Bearing Type: Round Flanged Bearing Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bolt Size: M8 Bearing No: UCX05 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX05 25mm Round Flanged Bearing - Kit11485 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX05 25mm Round Flanged Bearing
Kit11485
FYH UCFCX05 25mm Round Flanged Bearing Kit11485
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX05 Bearing Type: Round Flanged Bearing Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bolt Size: M8 Bearing No: UCX05 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX05 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bolt Size: M8
  • Bearing No: UCX05
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11485
Product Name FYH UCFCX05 25mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF20824 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details