NationSkander California Corporation UCFL315-48 FYH Bearing 3 Kit11253

Description
3" Mounted Bearing UCFL315-48, the inner diameter is 3". Item: UCFL315-48 Bearing Type: Mounted Bearings Bolt Size: 1 1/8" Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315-48 Quantity: One bearing
Description
3" Mounted Bearing UCFL315-48, the inner diameter is 3". Item: UCFL315-48 Bearing Type: Mounted Bearings Bolt Size: 1 1/8" Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315-48 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL315-48 FYH Bearing 3 - Kit11253 - NationSkander California Corporation
Anaheim, CA, USA
UCFL315-48 FYH Bearing 3
Kit11253
UCFL315-48 FYH Bearing 3 Kit11253
3" Mounted Bearing UCFL315-48, the inner diameter is 3". Item: UCFL315-48 Bearing Type: Mounted Bearings Bolt Size: 1 1/8" Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315-48 Quantity: One bearing

3" Mounted Bearing UCFL315-48, the inner diameter is 3".

  • Item: UCFL315-48 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 1 1/8"
  • Basic Load (Cr): 113 KN
  • Basic Load (Cor): 77.2 KN
  • Bearing No: UC315-48
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11253
Product Name UCFL315-48 FYH Bearing 3
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF20928 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details