NationSkander California Corporation FYH UCFCX17-55 3 7/16 Kit11476

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX17-55 Bearing Type: Round Flanged Bearing Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bolt Size: 3/4" Bearing No: UCX17-55 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX17-55 Bearing Type: Round Flanged Bearing Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bolt Size: 3/4" Bearing No: UCX17-55 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX17-55 3 7/16 - Kit11476 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX17-55 3 7/16
Kit11476
FYH UCFCX17-55 3 7/16 Kit11476
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX17-55 Bearing Type: Round Flanged Bearing Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bolt Size: 3/4" Bearing No: UCX17-55 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX17-55 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 96.1 KN
  • Basic Load (Cor): 71.5 KN
  • Bolt Size: 3/4"
  • Bearing No: UCX17-55
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11476
Product Name FYH UCFCX17-55 3 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details