NationSkander California Corporation UCFL320-64 FYH Bearing 4 Kit11258

Description
4" Mounted Bearing UCFL320-64, the inner diameter is 4". Item: UCFL320-64 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320-64 Quantity: One bearing
Description
4" Mounted Bearing UCFL320-64, the inner diameter is 4". Item: UCFL320-64 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320-64 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL320-64 FYH Bearing 4 - Kit11258 - NationSkander California Corporation
Anaheim, CA, USA
UCFL320-64 FYH Bearing 4
Kit11258
UCFL320-64 FYH Bearing 4 Kit11258
4" Mounted Bearing UCFL320-64, the inner diameter is 4". Item: UCFL320-64 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320-64 Quantity: One bearing

4" Mounted Bearing UCFL320-64, the inner diameter is 4".

  • Item: UCFL320-64 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 1 1/2"
  • Basic Load (Cr): 173 KN
  • Basic Load (Cor): 141 KN
  • Bearing No: UC320-64
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11258
Product Name UCFL320-64 FYH Bearing 4
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 2.36 inch (60 mm)
Flange Width 5.75 inch (146 mm)
View Details
Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
AN 7870 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details