NationSkander California Corporation UCFL212-38 FYH Bearing 2 3/8 Kit11261

Description
2 3/8" Mounted Bearing UCFL212-38, the inner diameter is 2 3/8". Item: UCFL212-38 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC211 Quantity: One bearing
Description
2 3/8" Mounted Bearing UCFL212-38, the inner diameter is 2 3/8". Item: UCFL212-38 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC211 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL212-38 FYH Bearing 2 3/8 - Kit11261 - NationSkander California Corporation
Anaheim, CA, USA
UCFL212-38 FYH Bearing 2 3/8
Kit11261
UCFL212-38 FYH Bearing 2 3/8 Kit11261
2 3/8" Mounted Bearing UCFL212-38, the inner diameter is 2 3/8". Item: UCFL212-38 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC211 Quantity: One bearing

2 3/8" Mounted Bearing UCFL212-38, the inner diameter is 2 3/8".

  • Item: UCFL212-38 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: UC211
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11261
Product Name UCFL212-38 FYH Bearing 2 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 8mm - 80FL-08 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details