NationSkander California Corporation UCFL212 FYH Bearing 60mm Flanged Kit11244

Description
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212 Quantity: One bearing
Description
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL212 FYH Bearing 60mm Flanged - Kit11244 - NationSkander California Corporation
Anaheim, CA, USA
UCFL212 FYH Bearing 60mm Flanged
Kit11244
UCFL212 FYH Bearing 60mm Flanged Kit11244
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212 Quantity: One bearing

60mm Mounted Bearing UCFL212, the inner diameter is 60mm.

  • Item: UCFL212 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M20
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: UC212
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11244
Product Name UCFL212 FYH Bearing 60mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7508898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Flange-Mounted Bearings  -  Inch - BABBLK-HF2500B - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details