NationSkander California Corporation FYH Bearing UCFL316 80mm Flanged Kit11269

Description
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No: UC316 Quantity: One bearing
Description
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No: UC316 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL316 80mm Flanged - Kit11269 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL316 80mm Flanged
Kit11269
FYH Bearing UCFL316 80mm Flanged Kit11269
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No: UC316 Quantity: One bearing

80mm Mounted Bearing UCFL316, the inner diameter is 80mm.

  • Item: UCFL316 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M33
  • Basic Load (Cr): 123 KN
  • Basic Load (Cor): 86.7 KN
  • Bearing No: UC316
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11269
Product Name FYH Bearing UCFL316 80mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.17 inch (55 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details