NationSkander California Corporation FYH UCFC203 17mm Round Flanged Bearing Kit11482

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC203 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: M10 Bearing No: UC203 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC203 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: M10 Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC203 17mm Round Flanged Bearing - Kit11482 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC203 17mm Round Flanged Bearing
Kit11482
FYH UCFC203 17mm Round Flanged Bearing Kit11482
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC203 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: M10 Bearing No: UC203 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC203 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bolt Size: M10
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11482
Product Name FYH UCFC203 17mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
Flange Width 3.5 inch (89 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
4 Bolt Flange Bearing - FPL 207 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Flange Type Non-piloted
View Details