NationSkander California Corporation FR2-6ZZ Flanged Shielded Bearing 1/8 Kit7316

Description
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: FR2-6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Size: 1/8" x 3/8" x 9/64" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 9/64" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF
Description
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: FR2-6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Size: 1/8" x 3/8" x 9/64" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 9/64" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF

Suppliers

Company
Product
Description
Supplier Links
FR2-6ZZ Flanged Shielded Bearing 1/8 - Kit7316 - NationSkander California Corporation
Anaheim, CA, USA
FR2-6ZZ Flanged Shielded Bearing 1/8
Kit7316
FR2-6ZZ Flanged Shielded Bearing 1/8 Kit7316
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: FR2-6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Size: 1/8" x 3/8" x 9/64" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 9/64" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF

FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: FR2-6ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Metal Shields
  • Size: 1/8" x 3/8" x 9/64" inch
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 3/8" inch
  • Width: 9/64" inch
  • Quantity: One Bearing
  • Dynamic load rating: 64 KGF
  • Static load rating: 22.7 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7316
Product Name FR2-6ZZ Flanged Shielded Bearing 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2612700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF21547 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details