NationSkander California Corporation FYH UCFC207 35mm Round Flanged Bearing Kit11488

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC207 Bearing Type: Round Flanged Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bolt Size: M12 Bearing No: UC207 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC207 Bearing Type: Round Flanged Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bolt Size: M12 Bearing No: UC207 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC207 35mm Round Flanged Bearing - Kit11488 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC207 35mm Round Flanged Bearing
Kit11488
FYH UCFC207 35mm Round Flanged Bearing Kit11488
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC207 Bearing Type: Round Flanged Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bolt Size: M12 Bearing No: UC207 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC207 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bolt Size: M12
  • Bearing No: UC207
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11488
Product Name FYH UCFC207 35mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 2 inch (50.8 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 1.62 inch (41.27 mm)
View Details