NationSkander California Corporation FYH UCFCX13 65mm Round Flanged Bearing Kit11501

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX13 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M14 Bearing No: UCX13 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX13 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M14 Bearing No: UCX13 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX13 65mm Round Flanged Bearing - Kit11501 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX13 65mm Round Flanged Bearing
Kit11501
FYH UCFCX13 65mm Round Flanged Bearing Kit11501
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX13 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M14 Bearing No: UCX13 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX13 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 62.2 KN
  • Basic Load (Cor): 44.1 KN
  • Bolt Size: M14
  • Bearing No: UCX13
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11501
Product Name FYH UCFCX13 65mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.36 inch (60 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL21547 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details