NationSkander California Corporation FYH UCFC209 45mm Round Flanged Bearing Kit11492

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC209 Bearing Type: Round Flanged Bearing Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bolt Size: M14 Bearing No: UC209 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC209 Bearing Type: Round Flanged Bearing Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bolt Size: M14 Bearing No: UC209 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC209 45mm Round Flanged Bearing - Kit11492 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC209 45mm Round Flanged Bearing
Kit11492
FYH UCFC209 45mm Round Flanged Bearing Kit11492
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC209 Bearing Type: Round Flanged Bearing Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bolt Size: M14 Bearing No: UC209 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC209 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bolt Size: M14
  • Bearing No: UC209
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11492
Product Name FYH UCFC209 45mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Bearing Units - 7508914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - NMPS S2 - Boston Gear
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 1.25 inch (12.7 to 31.75 mm)
View Details