NationSkander California Corporation FYH UCFC214 70mm Round Flanged Bearing Kit11502

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC214 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M16 Bearing No: UC214 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC214 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M16 Bearing No: UC214 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC214 70mm Round Flanged Bearing - Kit11502 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC214 70mm Round Flanged Bearing
Kit11502
FYH UCFC214 70mm Round Flanged Bearing Kit11502
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC214 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M16 Bearing No: UC214 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC214 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 62.2 KN
  • Basic Load (Cor): 44.1 KN
  • Bolt Size: M16
  • Bearing No: UC214
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11502
Product Name FYH UCFC214 70mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.17 inch (55 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
AN 7870 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details