NationSkander California Corporation 35mm Bearing UCF207 + Square Flanged Cast Housing Kit7349

Description
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing
Description
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
35mm Bearing UCF207 + Square Flanged Cast Housing - Kit7349 - NationSkander California Corporation
Anaheim, CA, USA
35mm Bearing UCF207 + Square Flanged Cast Housing
Kit7349
35mm Bearing UCF207 + Square Flanged Cast Housing Kit7349
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing

35mm Mounted Bearing UCF207, the inner diameter is 35mm.

  • Item: UCF207 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M12
  • Shaft Diameter: 35mm
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7349
Product Name 35mm Bearing UCF207 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2612700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.6250 inch (15.87 mm)
View Details