NationSkander California Corporation 10 Shielded Flanged Bearing FR4ZZ 1/4 kit784

Description
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 335 LBS Static load rating: 139 LBS Equal: FR4-2Z &FR4-ZZ; Most common application: RC Associated RC500 (Gas)
Description
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 335 LBS Static load rating: 139 LBS Equal: FR4-2Z &FR4-ZZ; Most common application: RC Associated RC500 (Gas)

Suppliers

Company
Product
Description
Supplier Links
10 Shielded Flanged Bearing FR4ZZ 1/4 - kit784 - NationSkander California Corporation
Anaheim, CA, USA
10 Shielded Flanged Bearing FR4ZZ 1/4
kit784
10 Shielded Flanged Bearing FR4ZZ 1/4 kit784
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 335 LBS Static load rating: 139 LBS Equal: FR4-2Z &FR4-ZZ; Most common application: RC Associated RC500 (Gas)

FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR4ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 5/8" x 0.196" English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 5/8" inch
  • Width/Height/thickness: 0.196" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 335 LBS
  • Static load rating: 139 LBS
  • Equal: FR4-2Z &FR4-ZZ;
  • Most common application: RC Associated RC500 (Gas)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number kit784
Product Name 10 Shielded Flanged Bearing FR4ZZ 1/4
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 2.36 inch (60 mm)
Flange Width 5.75 inch (146 mm)
View Details
Medium-duty Two-bolt Cast Iron Flange Units - F2BM Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
House-Flange-PTFE Impregnated Bronze-Self-Align-LoTemp - HF3-18M-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details