NationSkander California Corporation UCFL326 FYH Bearing 130mm Flanged Kit11278

Description
130mm Mounted Bearing UCFL326, the inner diameter is 130mm. Item: UCFL326 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 229 KN Basic Load (Cor): 214 KN Bearing No: UC326 Quantity: One bearing
Description
130mm Mounted Bearing UCFL326, the inner diameter is 130mm. Item: UCFL326 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 229 KN Basic Load (Cor): 214 KN Bearing No: UC326 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL326 FYH Bearing 130mm Flanged - Kit11278 - NationSkander California Corporation
Anaheim, CA, USA
UCFL326 FYH Bearing 130mm Flanged
Kit11278
UCFL326 FYH Bearing 130mm Flanged Kit11278
130mm Mounted Bearing UCFL326, the inner diameter is 130mm. Item: UCFL326 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 229 KN Basic Load (Cor): 214 KN Bearing No: UC326 Quantity: One bearing

130mm Mounted Bearing UCFL326, the inner diameter is 130mm.

  • Item: UCFL326 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M42
  • Basic Load (Cr): 229 KN
  • Basic Load (Cor): 214 KN
  • Bearing No: UC326
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11278
Product Name UCFL326 FYH Bearing 130mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details