Fluke Raynger Portable IR Thermometer 752 to 3632F 4489412

Description
Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances, ensuring accurate temperature readings and operator safety Current temperature plus MAX, MIN, DIF, AVG temperatures Audible/visual alarms for target temperature, ambient temperature, and low battery Compensates for energy reflected by the background around your target so it doesn't affect your reading Adjustable emissivity and predefined emissivity table Transmissivity & Background temperature compensation User selectable °C or °F Profile definition to convenient measurement Curve to display trend with selectable time span Locking trigger and tripod mount allow for continuous operation Data storage: up to 4,900 units with location, date, and time stamp Lithium-ion battery, charged with or without unit Special material for 120°C (248°F) high temperature Warning system to prevent high temperature damage USB 2.0 and Bluetooth 4.0 for fast and easy data transfer to PC or smartphone Documenting personal computer (PC) software Each Unit Includes High Temperature Infrared Thermometer Software CD USB to Mini USB Cable Lithium-ion Battery Mini USB to DC Jack Converter Mini USB Port Battery Adapter Carrying Case
Description
Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances, ensuring accurate temperature readings and operator safety Current temperature plus MAX, MIN, DIF, AVG temperatures Audible/visual alarms for target temperature, ambient temperature, and low battery Compensates for energy reflected by the background around your target so it doesn't affect your reading Adjustable emissivity and predefined emissivity table Transmissivity & Background temperature compensation User selectable °C or °F Profile definition to convenient measurement Curve to display trend with selectable time span Locking trigger and tripod mount allow for continuous operation Data storage: up to 4,900 units with location, date, and time stamp Lithium-ion battery, charged with or without unit Special material for 120°C (248°F) high temperature Warning system to prevent high temperature damage USB 2.0 and Bluetooth 4.0 for fast and easy data transfer to PC or smartphone Documenting personal computer (PC) software Each Unit Includes High Temperature Infrared Thermometer Software CD USB to Mini USB Cable Lithium-ion Battery Mini USB to DC Jack Converter Mini USB Port Battery Adapter Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Raynger Portable IR Thermometer 752 to 3632F - RAYR3IPLUS2ML - Transcat, Inc.
Rochester, NY, USA
Raynger Portable IR Thermometer 752 to 3632F
RAYR3IPLUS2ML
Raynger Portable IR Thermometer 752 to 3632F RAYR3IPLUS2ML
Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances, ensuring accurate temperature readings and operator safety Current temperature plus MAX, MIN, DIF, AVG temperatures Audible/visual alarms for target temperature, ambient temperature, and low battery Compensates for energy reflected by the background around your target so it doesn't affect your reading Adjustable emissivity and predefined emissivity table Transmissivity & Background temperature compensation User selectable °C or °F Profile definition to convenient measurement Curve to display trend with selectable time span Locking trigger and tripod mount allow for continuous operation Data storage: up to 4,900 units with location, date, and time stamp Lithium-ion battery, charged with or without unit Special material for 120°C (248°F) high temperature Warning system to prevent high temperature damage USB 2.0 and Bluetooth 4.0 for fast and easy data transfer to PC or smartphone Documenting personal computer (PC) software Each Unit Includes High Temperature Infrared Thermometer Software CD USB to Mini USB Cable Lithium-ion Battery Mini USB to DC Jack Converter Mini USB Port Battery Adapter Carrying Case

Product Highlights

  • Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge
  • Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances, ensuring accurate temperature readings and operator safety
  • Current temperature plus MAX, MIN, DIF, AVG temperatures
  • Audible/visual alarms for target temperature, ambient temperature, and low battery
  • Compensates for energy reflected by the background around your target so it doesn't affect your reading
  • Adjustable emissivity and predefined emissivity table
  • Transmissivity & Background temperature compensation
  • User selectable °C or °F
  • Profile definition to convenient measurement
  • Curve to display trend with selectable time span
  • Locking trigger and tripod mount allow for continuous operation
  • Data storage: up to 4,900 units with location, date, and time stamp
  • Lithium-ion battery, charged with or without unit
  • Special material for 120°C (248°F) high temperature
  • Warning system to prevent high temperature damage
  • USB 2.0 and Bluetooth 4.0 for fast and easy data transfer to PC or smartphone
  • Documenting personal computer (PC) software

Each Unit Includes

  • High Temperature Infrared Thermometer
  • Software CD
  • USB to Mini USB Cable
  • Lithium-ion Battery
  • Mini USB to DC Jack Converter
  • Mini USB Port Battery Adapter
  • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number RAYR3IPLUS2ML
Product Name Raynger Portable IR Thermometer 752 to 3632F
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
View Details