Extech Datalogging Thermometer EA15-NIST

Description
Product Highlights Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable Each Unit Includes Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries NIST Certificate
Datasheet
Description
Product Highlights Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable Each Unit Includes Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries NIST Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datalogging Thermometer - EA15-NIST - Transcat, Inc.
Rochester, NY, USA
Datalogging Thermometer
EA15-NIST
Datalogging Thermometer EA15-NIST
Product Highlights Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable Each Unit Includes Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries NIST Certificate

Product Highlights

  • Compact and rugged design features large backlit display
  • Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2]
  • Selectable units of °F, °C, K (Kelvin)
  • Wide temperature range with 0.1°/1° resolution
  • Timer function displays elapsed time plus the time when MIN and MAX readings are taken
  • OFFSET key used for zero function to make relative measurements
  • Data Hold function freezes reading on display
  • Auto Power off to save battery life
  • Low battery and overrange indication
  • Records Max/Min readings for later recall
  • Dual input accepts Types J, K, E, T, R, S, and N thermocouples
  • Built-in datalogger stores up to 8800 data sets
  • RS-232 port to transfer data to PC for analysis
  • Real Time Clock
  • Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable

Each Unit Includes

  • Built-in stand
  • Protective holster
  • Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C)
  • 6 AAA batteries
  • NIST Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number EA15-NIST
Product Name Datalogging Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
View Details