Control Development, Inc. Traceable Memory Hygrometer Thermometer 4385

Description
Product Highlights Programmable audible alarm MIN/MAX humidity and temp. readings Features an auto-off function Features computer output Humidity range is 10.0 to 95.0%RH Temperature range is 0.0 to 199.9°F and -18.0 to 93.0°C Accuracy ±2.0% RH Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range, otherwise ±4% Humidity resolution is 0.1% RH Size is 7-1/8 x 2-3/4 x 1-1/4 Probe is 8-1/2 inches long with 0.7-inch diameter and a 3-foot cable Weight is 10-3/4 ounces
Description
Product Highlights Programmable audible alarm MIN/MAX humidity and temp. readings Features an auto-off function Features computer output Humidity range is 10.0 to 95.0%RH Temperature range is 0.0 to 199.9°F and -18.0 to 93.0°C Accuracy ±2.0% RH Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range, otherwise ±4% Humidity resolution is 0.1% RH Size is 7-1/8 x 2-3/4 x 1-1/4 Probe is 8-1/2 inches long with 0.7-inch diameter and a 3-foot cable Weight is 10-3/4 ounces

Suppliers

Company
Product
Description
Supplier Links
Traceable Memory Hygrometer Thermometer - 4385 - Transcat, Inc.
Rochester, NY, USA
Traceable Memory Hygrometer Thermometer
4385
Traceable Memory Hygrometer Thermometer 4385
Product Highlights Programmable audible alarm MIN/MAX humidity and temp. readings Features an auto-off function Features computer output Humidity range is 10.0 to 95.0%RH Temperature range is 0.0 to 199.9°F and -18.0 to 93.0°C Accuracy ±2.0% RH Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range, otherwise ±4% Humidity resolution is 0.1% RH Size is 7-1/8 x 2-3/4 x 1-1/4 Probe is 8-1/2 inches long with 0.7-inch diameter and a 3-foot cable Weight is 10-3/4 ounces

Product Highlights

  • Programmable audible alarm
  • MIN/MAX humidity and temp. readings
  • Features an auto-off function
  • Features computer output
  • Humidity range is 10.0 to 95.0%RH
  • Temperature range is 0.0 to 199.9°F and -18.0 to 93.0°C
  • Accuracy ±2.0% RH
  • Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C
  • Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range, otherwise ±4%
  • Humidity resolution is 0.1% RH
  • Size is 7-1/8 x 2-3/4 x 1-1/4
  • Probe is 8-1/2 inches long with 0.7-inch diameter and a 3-foot cable
  • Weight is 10-3/4 ounces
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 4385
Product Name Traceable Memory Hygrometer Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details