Extech Psychrometer + 30:1 Ir Thermometer HD500

Description
Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery
Datasheet
Description
Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psychrometer + 30:1 Ir Thermometer - HD500 - Transcat, Inc.
Rochester, NY, USA
Psychrometer + 30:1 Ir Thermometer
HD500
Psychrometer + 30:1 Ir Thermometer HD500
Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery

Product Highlights

  • Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio
  • Type K Temperature function for contact temperature measurement to 2501°F (1372°C)
  • Highest 2% RH accuracy

Each Unit Includes

  • Windows® compatible software with USB cable
  • Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C)
  • Built-in stand
  • Hard carrying case
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number HD500
Product Name Psychrometer + 30:1 Ir Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
View Details