Isotech, Inc. Semi-Standard Platinum Resistance Thermometer 935-14-61/DB

Description
Product Highlights Ideal for All Industrial Applications High Stability Low Drift Diameter 4mm Length 300mm Sensing Length 6mm Handle Cable 2m PTFE 4 wire Temperature Range -50 to +250°C Fast Response Application Small Stem Conduction
Description
Product Highlights Ideal for All Industrial Applications High Stability Low Drift Diameter 4mm Length 300mm Sensing Length 6mm Handle Cable 2m PTFE 4 wire Temperature Range -50 to +250°C Fast Response Application Small Stem Conduction

Suppliers

Company
Product
Description
Supplier Links
Semi-Standard Platinum Resistance Thermometer - 935-14-61/DB - Transcat, Inc.
Rochester, NY, USA
Semi-Standard Platinum Resistance Thermometer
935-14-61/DB
Semi-Standard Platinum Resistance Thermometer 935-14-61/DB
Product Highlights Ideal for All Industrial Applications High Stability Low Drift Diameter 4mm Length 300mm Sensing Length 6mm Handle Cable 2m PTFE 4 wire Temperature Range -50 to +250°C Fast Response Application Small Stem Conduction

Product Highlights

  • Ideal for All Industrial Applications
  • High Stability
  • Low Drift
  • Diameter 4mm
  • Length 300mm
  • Sensing Length 6mm
  • Handle
  • Cable 2m PTFE 4 wire
  • Temperature Range -50 to +250°C
  • Fast Response Application
  • Small Stem Conduction
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 935-14-61/DB
Product Name Semi-Standard Platinum Resistance Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Short-Wavelength Non-Contact Infrared Furnace Thermometer - DTT - Drawing Tower - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 800 to 2600 C (1472 to 4712 F)
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details