ThermoProbe, Inc. Thermometer with 20cm Sensor TL3-08-C

Description
Product Highlights Very Large and Easy to Read Display 12mm (Appox. 0.5 in) Tall Characters Compact, Rugged, and Ergonomic Housing 100 Ohm Class A Platinum RTD Sensor 4-Point NIST Traceable Calibration Report Included Functions Include Minimum/Maximum/Aver aging of Recorded Temperatures Display Either °F or °C by a Simple Press of a Button Calibrated Range -10 to 160°C Accuracy ±0.06°C Resolution 0.01 Weight Less than 150 grams Sensor Diameter 6.35mm (1/4in.), with 4.75 (3/16in.) reduced tip Each Includes NIST-traceable calibration report Batteries
Description
Product Highlights Very Large and Easy to Read Display 12mm (Appox. 0.5 in) Tall Characters Compact, Rugged, and Ergonomic Housing 100 Ohm Class A Platinum RTD Sensor 4-Point NIST Traceable Calibration Report Included Functions Include Minimum/Maximum/Aver aging of Recorded Temperatures Display Either °F or °C by a Simple Press of a Button Calibrated Range -10 to 160°C Accuracy ±0.06°C Resolution 0.01 Weight Less than 150 grams Sensor Diameter 6.35mm (1/4in.), with 4.75 (3/16in.) reduced tip Each Includes NIST-traceable calibration report Batteries

Suppliers

Company
Product
Description
Supplier Links
Thermometer with 20cm Sensor - TL3-08-C - Transcat, Inc.
Rochester, NY, USA
Thermometer with 20cm Sensor
TL3-08-C
Thermometer with 20cm Sensor TL3-08-C
Product Highlights Very Large and Easy to Read Display 12mm (Appox. 0.5 in) Tall Characters Compact, Rugged, and Ergonomic Housing 100 Ohm Class A Platinum RTD Sensor 4-Point NIST Traceable Calibration Report Included Functions Include Minimum/Maximum/Aver aging of Recorded Temperatures Display Either °F or °C by a Simple Press of a Button Calibrated Range -10 to 160°C Accuracy ±0.06°C Resolution 0.01 Weight Less than 150 grams Sensor Diameter 6.35mm (1/4in.), with 4.75 (3/16in.) reduced tip Each Includes NIST-traceable calibration report Batteries

Product Highlights

  • Very Large and Easy to Read Display 12mm (Appox. 0.5 in) Tall Characters
  • Compact, Rugged, and Ergonomic Housing
  • 100 Ohm Class A Platinum RTD Sensor
  • 4-Point NIST Traceable Calibration Report Included
  • Functions Include Minimum/Maximum/Averaging of Recorded Temperatures
  • Display Either °F or °C by a Simple Press of a Button
  • Calibrated Range -10 to 160°C
  • Accuracy ±0.06°C
  • Resolution 0.01
  • Weight Less than 150 grams
  • Sensor Diameter 6.35mm (1/4in.), with 4.75 (3/16in.) reduced tip

Each Includes

  • NIST-traceable calibration report
  • Batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number TL3-08-C
Product Name Thermometer with 20cm Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details