TEGAM, Inc. Data Thermometer, Dual Input +/-(0.05% Rdg + 0.3C) 932A

Description
Product highlights Dual Input Superior Accuracy: ±(0.04% rdg + 0.3 °C) Probe Offset 1000 Hour Battery Life Displays Real-Time Statistical Data Data Logging and Wireless Transmission Capability Creative Ergonomic Design 3 Year Warranty Made in USA
Datasheet
Description
Product highlights Dual Input Superior Accuracy: ±(0.04% rdg + 0.3 °C) Probe Offset 1000 Hour Battery Life Displays Real-Time Statistical Data Data Logging and Wireless Transmission Capability Creative Ergonomic Design 3 Year Warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Thermometer, Dual Input +/-(0.05% Rdg + 0.3C) - 932A - Transcat, Inc.
Rochester, NY, USA
Data Thermometer, Dual Input +/-(0.05% Rdg + 0.3C)
932A
Data Thermometer, Dual Input +/-(0.05% Rdg + 0.3C) 932A
Product highlights Dual Input Superior Accuracy: ±(0.04% rdg + 0.3 °C) Probe Offset 1000 Hour Battery Life Displays Real-Time Statistical Data Data Logging and Wireless Transmission Capability Creative Ergonomic Design 3 Year Warranty Made in USA

Product highlights

  • Dual Input
  • Superior Accuracy: ±(0.04% rdg + 0.3 °C)
  • Probe Offset
  • 1000 Hour Battery Life
  • Displays Real-Time Statistical Data
  • Data Logging and Wireless Transmission Capability
  • Creative Ergonomic Design
  • 3 Year Warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 932A
Product Name Data Thermometer, Dual Input +/-(0.05% Rdg + 0.3C)
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details