Teledyne FLIR Systems, Inc. Thermometer Mini Ir Wide Temp 1000F / 538C w/NIST 42510A-NIST

Description
Product Highlights Compact thermometer measures temperature from -58 to 1200°F (-50 to 650°C) with 0.1° resolution up to 199.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces Each Unit Includes NIST Certificate 9V battery Pouch case
Datasheet
Description
Product Highlights Compact thermometer measures temperature from -58 to 1200°F (-50 to 650°C) with 0.1° resolution up to 199.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces Each Unit Includes NIST Certificate 9V battery Pouch case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer Mini Ir Wide Temp 1000F / 538C w/NIST - 42510A-NIST - Transcat, Inc.
Rochester, NY, USA
Thermometer Mini Ir Wide Temp 1000F / 538C w/NIST
42510A-NIST
Thermometer Mini Ir Wide Temp 1000F / 538C w/NIST 42510A-NIST
Product Highlights Compact thermometer measures temperature from -58 to 1200°F (-50 to 650°C) with 0.1° resolution up to 199.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces Each Unit Includes NIST Certificate 9V battery Pouch case

Product Highlights

  • Compact thermometer measures temperature from -58 to 1200°F (-50 to 650°C) with 0.1° resolution up to 199.9°
  • Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints
  • Adjustable emissivity for better accuracy on different surfaces

Each Unit Includes

  • NIST Certificate
  • 9V battery
  • Pouch case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 42510A-NIST
Product Name Thermometer Mini Ir Wide Temp 1000F / 538C w/NIST
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details