ISOTECH, INC.
935-14-82/DB -- SEMI-STANDARD PLATINUM RESISTANCE THERMOMETER
Isotech, Inc.
Semi-Standard Platinum Resistance Thermometer
935-14-82/DB
Description
Product Highlights
Diameter: 4mm
Length: 210mm
Sensing Length: 6mm
Handle: No (Angled)
Cable: 1.5m PTFE 4-wire
Temperature Range: -50°C to +250°C
Application: Europa, Venus & Calisto
Features: General purpose
Description
Product Highlights
Diameter: 4mm
Length: 210mm
Sensing Length: 6mm
Handle: No (Angled)
Cable: 1.5m PTFE 4-wire
Temperature Range: -50°C to +250°C
Application: Europa, Venus & Calisto
Features: General purpose
Datasheet
Suppliers
Product Highlights
Diameter: 4mm
Length: 210mm
Sensing Length: 6mm
Handle: No (Angled)
Cable: 1.5m PTFE 4-wire
Temperature Range: -50°C to +250°C
Application: Europa, Venus & Calisto
Features: General purpose
Product Highlights
- Diameter: 4mm
- Length: 210mm
- Sensing Length: 6mm
- Handle: No (Angled)
- Cable: 1.5m PTFE 4-wire
- Temperature Range: -50°C to +250°C
- Application: Europa, Venus & Calisto
- Features: General purpose
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Thermometers |
|
Product Number
|
935-14-82/DB |
|
Product Name
|
Semi-Standard Platinum Resistance Thermometer |
|
Range
|
-50 to 250 C (-58 to 482 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thermometer Type
Thermal Pyrometer / Detector
Range
-50 to ? C (-58 to ? F)
View Details
ABB Measurement & Analytics
Display / Scale Characteristics
Celsius/Centigrade
Range
-196 to 1100 C (-321 to 2012 F)
View Details