Teledyne FLIR Systems, Inc. Thermometers SDL200

Description
Handheld -4°F ~ 482°F (-20°C ~ 250°C) Thermocouple (Multiple) Thermometer LCD C°/F° Auto Off, Data Logging, Hold, Min/Max, Record
Request a Quote Datasheet
Description
Handheld -4°F ~ 482°F (-20°C ~ 250°C) Thermocouple (Multiple) Thermometer LCD C°/F° Auto Off, Data Logging, Hold, Min/Max, Record
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - SDL200-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
SDL200-ND
Thermometers SDL200-ND
Handheld -4°F ~ 482°F (-20°C ~ 250°C) Thermocouple (Multiple) Thermometer LCD C°/F° Auto Off, Data Logging, Hold, Min/Max, Record

Handheld -4°F ~ 482°F (-20°C ~ 250°C) Thermocouple (Multiple) Thermometer LCD C°/F° Auto Off, Data Logging, Hold, Min/Max, Record

Buy Now Datasheet
4-Channel Datalogging Thermometer - SDL200 - Transcat, Inc.
Rochester, NY, USA
4-Channel Datalogging Thermometer
SDL200
4-Channel Datalogging Thermometer SDL200
Product Highlights Records data on an SD card in Excel® format Channel datalogging with 6 Thermocouple types (J, K, E, T, R,S) and 2-Channel datalogging with RTD (Pt100Ohm) probes Displays [T1, T2, T3, T4] or differential [T1-T2] reading Offset adjustment used for zero function to make relative measurements Stores 99 readings manually and 20M readings via 2G SD card Records readings with real date and time stamp User programmable sampling rate: 1 to 3600 seconds Min/Max, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 AA batteries Four general purpose Type K bead wire temperature probes SD card Hard carrying case

Product Highlights

  • Records data on an SD card in Excel® format
  • Channel datalogging with 6 Thermocouple types (J, K, E, T, R,S) and 2-Channel datalogging with RTD (Pt100Ohm) probes
  • Displays [T1, T2, T3, T4] or differential [T1-T2] reading
  • Offset adjustment used for zero function to make relative measurements
  • Stores 99 readings manually and 20M readings via 2G SD card
  • Records readings with real date and time stamp
  • User programmable sampling rate: 1 to 3600 seconds
  • Min/Max, Data Hold, Auto Power Off
  • Built-in PC interface

Each Unit Includes

  • 6 AA batteries
  • Four general purpose Type K bead wire temperature probes
  • SD card
  • Hard carrying case
Supplier's Site Datasheet
EXTC Contact - SDL200 - Galco Industrial Electronics
Madison Heights, MI, United States
EXTC Contact
SDL200
EXTC Contact SDL200
4-Channel Thermometer SD Logger

4-Channel Thermometer SD Logger

Supplier's Site

Technical Specifications

  DigiKey Transcat, Inc. Galco Industrial Electronics
Product Category Industrial Thermometers Industrial Thermometers Industrial Thermometers
Product Number SDL200-ND SDL200 SDL200
Product Name Thermometers 4-Channel Datalogging Thermometer EXTC Contact
Thermometer Type RTD Technology
Unlock Full Specs
to access all available technical data