Extech Dual Laser InfraRed Thermometer 42570-NISTL

Description
Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Each Unit Includes Type K Temperature probe USB cable and software Carrying case 9V battery NIST Certificate
Datasheet
Description
Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Each Unit Includes Type K Temperature probe USB cable and software Carrying case 9V battery NIST Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Laser InfraRed Thermometer - 42570-NISTL - Transcat, Inc.
Rochester, NY, USA
Dual Laser InfraRed Thermometer
42570-NISTL
Dual Laser InfraRed Thermometer 42570-NISTL
Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Each Unit Includes Type K Temperature probe USB cable and software Carrying case 9V battery NIST Certificate

Product Highlights

  • High 50:1 distance to target ratio measures smaller surface areas at greater distances
  • Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot
  • IR Temperature range: -58 to 3992°F (-50 to 2200°C)
  • Type K thermocouple input from -58 to 2498°F (-50 to 1370°C)
  • White backlit multifunction LCD display with bargraph
  • Fast 100 millisecond response time
  • MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values
  • Adjustable emissivity increases measurement accuracy for different surfaces
  • Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points
  • USB interface
  • Double molded housing

Each Unit Includes

  • Type K Temperature probe
  • USB cable and software
  • Carrying case
  • 9V battery
  • NIST Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 42570-NISTL
Product Name Dual Laser InfraRed Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Non-contact Infrared Thermometer - VDT+ Vapour Deposition - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 1000 to 2500 C (1832 to 4532 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details