ThermoProbe, Inc. Thermometer,12ft(4m)cable,STD Weight Probe,Brass marker 5ft TP9-012-SW-SM

Description
Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons. Each Includes NIST traceable calibration certificate Limited Warranty
Datasheet
Description
Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons. Each Includes NIST traceable calibration certificate Limited Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer,12ft(4m)cable,STD Weight Probe,Brass marker 5ft - TP9-012-SW-SM - Transcat, Inc.
Rochester, NY, USA
Thermometer,12ft(4m)cable,STD Weight Probe,Brass marker 5ft
TP9-012-SW-SM
Thermometer,12ft(4m)cable,STD Weight Probe,Brass marker 5ft TP9-012-SW-SM
Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons. Each Includes NIST traceable calibration certificate Limited Warranty

Product Highlights

  • Resolution 0.01
  • Range: -40 to +400°F, -40 to +204°C
  • Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C
  • 4 Point NIST Traceable Report of Test
  • Long-term drift not to exceed 0.05%/year
  • Meets API requirements
  • Easily replaceable AA Batteries, provides an estimated *200 hours operation.
  • Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
  • The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
  • In nighttime conditions the backlight illuminates the display.
  • Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
  • User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons.

Each Includes

  • NIST traceable calibration certificate
  • Limited Warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number TP9-012-SW-SM
Product Name Thermometer,12ft(4m)cable,STD Weight Probe,Brass marker 5ft
Range -40 to 400 F (-40 to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
EX SPOT Pyrometer in Flame Proof Housing - EX SPOT - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details