Product Highlights
Resolution 0.01
Range: -40 to +400°F, -40 to +204°C
Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C
4 Point NIST Traceable Report of Test
Long-term drift not to exceed 0.05%/year
Meets API requirements
Easily replaceable AA Batteries, provides an estimated *200 hours operation.
Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
In nighttime conditions the backlight illuminates the display.
Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons.
Each Includes
NIST traceable calibration certificate
Limited Warranty
ATEX/ IECEx Certification (Ex ib [ia] IIB T4)
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Resolution 0.01
Range: -40 to +400°F, -40 to +204°C
Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C
4 Point NIST Traceable Report of Test
Long-term drift not to exceed 0.05%/year
Meets API requirements
Easily replaceable AA Batteries, provides an estimated *200 hours operation.
Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
In nighttime conditions the backlight illuminates the display.
Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons.
Each Includes
NIST traceable calibration certificate
Limited Warranty
ATEX/ IECEx Certification (Ex ib [ia] IIB T4)
Product Highlights
Resolution 0.01
Range: -40 to +400°F, -40 to +204°C
Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C
4 Point NIST Traceable Report of Test
Long-term drift not to exceed 0.05%/year
Meets API requirements
Easily replaceable AA Batteries, provides an estimated *200 hours operation.
Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
In nighttime conditions the backlight illuminates the display.
Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons.
Each Includes
NIST traceable calibration certificate
Limited Warranty
ATEX/ IECEx Certification (Ex ib [ia] IIB T4)
Product Highlights
Resolution 0.01
Range: -40 to +400°F, -40 to +204°C
Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C
4 Point NIST Traceable Report of Test
Long-term drift not to exceed 0.05%/year
Meets API requirements
Easily replaceable AA Batteries, provides an estimated *200 hours operation.
Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
In nighttime conditions the backlight illuminates the display.
Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons.