Extech Datalogging Hygro- Thermometer EA25

Description
Product Highlights Extech Model # EA25 Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m) coiled cable Switchable °C/°F temperature units Data Hold function freezes reading on display Auto power off to save battery life Low battery and overrange indication Built-in RS-232 PC serial interface comes complete with Windows® 95/98/NT/2000/ME/XP compatible software and optically isolated RS-232 cable Datalogs up to 15,000 records plus automatic timer function Each Unit Includes Built-in stand Protective holster Probe 6 AAA batteries
Datasheet
Description
Product Highlights Extech Model # EA25 Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m) coiled cable Switchable °C/°F temperature units Data Hold function freezes reading on display Auto power off to save battery life Low battery and overrange indication Built-in RS-232 PC serial interface comes complete with Windows® 95/98/NT/2000/ME/XP compatible software and optically isolated RS-232 cable Datalogs up to 15,000 records plus automatic timer function Each Unit Includes Built-in stand Protective holster Probe 6 AAA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datalogging Hygro- Thermometer - EA25 - Transcat, Inc.
Rochester, NY, USA
Datalogging Hygro- Thermometer
EA25
Datalogging Hygro- Thermometer EA25
Product Highlights Extech Model # EA25 Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m) coiled cable Switchable °C/°F temperature units Data Hold function freezes reading on display Auto power off to save battery life Low battery and overrange indication Built-in RS-232 PC serial interface comes complete with Windows® 95/98/NT/2000/ME/XP compatible software and optically isolated RS-232 cable Datalogs up to 15,000 records plus automatic timer function Each Unit Includes Built-in stand Protective holster Probe 6 AAA batteries

Product Highlights

  • Extech Model # EA25
  • Compact and rugged design features large display and bargraph
  • Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously
  • Min/Max function stores & recalls highest and lowest readings
  • Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings
  • Programmable auto power off time frame
  • Remote capacitance sensor with 39" (1m) coiled cable
  • Switchable °C/°F temperature units
  • Data Hold function freezes reading on display
  • Auto power off to save battery life
  • Low battery and overrange indication
  • Built-in RS-232 PC serial interface comes complete with Windows® 95/98/NT/2000/ME/XP compatible software and optically isolated RS-232 cable
  • Datalogs up to 15,000 records plus automatic timer function

Each Unit Includes

  • Built-in stand
  • Protective holster
  • Probe
  • 6 AAA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number EA25
Product Name Datalogging Hygro- Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details