Teledyne FLIR Systems, Inc. Thermometers EA15

Description
Handheld Probe Thermometer LCD C°/F°/K° Auto Off, Backlight, Data Logging, Hold, Min/Max, Timer, T1/T2/T1-T2
Request a Quote Datasheet
Description
Handheld Probe Thermometer LCD C°/F°/K° Auto Off, Backlight, Data Logging, Hold, Min/Max, Timer, T1/T2/T1-T2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - EA15-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
EA15-ND
Thermometers EA15-ND
Handheld Probe Thermometer LCD C°/F°/K° Auto Off, Backlight, Data Logging, Hold, Min/Max, Timer, T1/T2/T1-T2

Handheld Probe Thermometer LCD C°/F°/K° Auto Off, Backlight, Data Logging, Hold, Min/Max, Timer, T1/T2/T1-T2

Buy Now Datasheet
Easyview Datalogging Thermometer - EA15 - Transcat, Inc.
Rochester, NY, USA
Easyview Datalogging Thermometer
EA15
Easyview Datalogging Thermometer EA15
Product Highlights Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable Each Unit Includes Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries

Product Highlights

  • Compact and rugged design features large backlit display
  • Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2]
  • Selectable units of °F, °C, K (Kelvin)
  • Wide temperature range with 0.1°/1° resolution
  • Timer function displays elapsed time plus the time when MIN and MAX readings are taken
  • OFFSET key used for zero function to make relative measurements
  • Data Hold function freezes reading on display
  • Auto Power off to save battery life
  • Low battery and overrange indication
  • Records Max/Min readings for later recall
  • Dual input accepts Types J, K, E, T, R, S, and N thermocouples
  • Built-in datalogger stores up to 8800 data sets
  • RS-232 port to transfer data to PC for analysis
  • Real Time Clock
  • Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable

Each Unit Includes

  • Built-in stand
  • Protective holster
  • Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C)
  • 6 AAA batteries
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Industrial Thermometers Industrial Thermometers
Product Number EA15-ND EA15
Product Name Thermometers Easyview Datalogging Thermometer
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details