Extech Ir Thermometer W/Type K Input WITH NIST 42515-NIST

Description
Product Highlights Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy-to-read measurements and programming parameters Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits Each Unit Includes NIST Certificate 9V battery Type K thermocouple sensor (-4 to 482°F/-20 to 250°C) Carrying case
Datasheet
Description
Product Highlights Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy-to-read measurements and programming parameters Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits Each Unit Includes NIST Certificate 9V battery Type K thermocouple sensor (-4 to 482°F/-20 to 250°C) Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Thermometer W/Type K Input WITH NIST - 42515-NIST - Transcat, Inc.
Rochester, NY, USA
Ir Thermometer W/Type K Input WITH NIST
42515-NIST
Ir Thermometer W/Type K Input WITH NIST 42515-NIST
Product Highlights Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy-to-read measurements and programming parameters Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits Each Unit Includes NIST Certificate 9V battery Type K thermocouple sensor (-4 to 482°F/-20 to 250°C) Carrying case

Product Highlights

  • Wide temperature range for IR temperature and type K thermocouple measurements
  • Automatic emissivity adjustment (for temperatures 212ºF or higher)
  • Memory stores up to 20 readings
  • Large LCD display with bright backlight for easy-to-read measurements and programming parameters
  • Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits

Each Unit Includes

  • NIST Certificate
  • 9V battery
  • Type K thermocouple sensor (-4 to 482°F/-20 to 250°C)
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 42515-NIST
Product Name Ir Thermometer W/Type K Input WITH NIST
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details