Teledyne FLIR IIS 1000A Trms Clamp Meter + IR Thermometer CM78

Description
Product Highlights ake the CM78 on every job and it delivers with advanced multimeter functions including True RMS accuracy, AC/DC current and voltage measurement, resistance, capacitance, frequency, infrared and contact thermocouple temperature, diode-test, and continuity check. The 4-digit, 4,000 count display is LED-illuminated making it bright and easy to read anywhere. This clamp meter is a part of the METERLiNK kit and includes a Bluetooth module designed for use with FLIR infrared cameras. It has a CAT IV-600V, CAT III-1000V overvoltage safety rating, and NIST certification is available. Integrated IR Thermometer Provides Fast Non-Contact Temperature Measurements Worklights Dual Leds Optimized For Clamping on Cables in Dimly Lit Areas – No More Holding a Flashlight with the Other Hand FLIR Tools Mobile Software Connects the CM78 to Your Compatible Device Meterlink™ Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera Features Min, Max Recording, Auto Power Off, Hold, Relative, Peak Hold, Store, Recall Each Unit Includes FLIR CM78 True RMS Clamp/DMM with Infrared Thermometer and Bluetooth METERLiNK CAT IV Silicone Test Leads 6 AAA Batteries User Manual/CD Limited Lifetime Warranty
Datasheet
Description
Product Highlights ake the CM78 on every job and it delivers with advanced multimeter functions including True RMS accuracy, AC/DC current and voltage measurement, resistance, capacitance, frequency, infrared and contact thermocouple temperature, diode-test, and continuity check. The 4-digit, 4,000 count display is LED-illuminated making it bright and easy to read anywhere. This clamp meter is a part of the METERLiNK kit and includes a Bluetooth module designed for use with FLIR infrared cameras. It has a CAT IV-600V, CAT III-1000V overvoltage safety rating, and NIST certification is available. Integrated IR Thermometer Provides Fast Non-Contact Temperature Measurements Worklights Dual Leds Optimized For Clamping on Cables in Dimly Lit Areas – No More Holding a Flashlight with the Other Hand FLIR Tools Mobile Software Connects the CM78 to Your Compatible Device Meterlink™ Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera Features Min, Max Recording, Auto Power Off, Hold, Relative, Peak Hold, Store, Recall Each Unit Includes FLIR CM78 True RMS Clamp/DMM with Infrared Thermometer and Bluetooth METERLiNK CAT IV Silicone Test Leads 6 AAA Batteries User Manual/CD Limited Lifetime Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000A Trms Clamp Meter + IR Thermometer - CM78 - Transcat, Inc.
Rochester, NY, USA
1000A Trms Clamp Meter + IR Thermometer
CM78
1000A Trms Clamp Meter + IR Thermometer CM78
Product Highlights ake the CM78 on every job and it delivers with advanced multimeter functions including True RMS accuracy, AC/DC current and voltage measurement, resistance, capacitance, frequency, infrared and contact thermocouple temperature, diode-test, and continuity check. The 4-digit, 4,000 count display is LED-illuminated making it bright and easy to read anywhere. This clamp meter is a part of the METERLiNK kit and includes a Bluetooth module designed for use with FLIR infrared cameras. It has a CAT IV-600V, CAT III-1000V overvoltage safety rating, and NIST certification is available. Integrated IR Thermometer Provides Fast Non-Contact Temperature Measurements Worklights Dual Leds Optimized For Clamping on Cables in Dimly Lit Areas – No More Holding a Flashlight with the Other Hand FLIR Tools Mobile Software Connects the CM78 to Your Compatible Device Meterlink™ Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera Features Min, Max Recording, Auto Power Off, Hold, Relative, Peak Hold, Store, Recall Each Unit Includes FLIR CM78 True RMS Clamp/DMM with Infrared Thermometer and Bluetooth METERLiNK CAT IV Silicone Test Leads 6 AAA Batteries User Manual/CD Limited Lifetime Warranty

Product Highlights

ake the CM78 on every job and it delivers with advanced multimeter functions including True RMS accuracy, AC/DC current and voltage measurement, resistance, capacitance, frequency, infrared and contact thermocouple temperature, diode-test, and continuity check. The 4-digit, 4,000 count display is LED-illuminated making it bright and easy to read anywhere.

This clamp meter is a part of the METERLiNK kit and includes a Bluetooth module designed for use with FLIR infrared cameras. It has a CAT IV-600V, CAT III-1000V overvoltage safety rating, and NIST certification is available.

  • Integrated IR Thermometer Provides Fast Non-Contact Temperature Measurements
  • Worklights Dual Leds Optimized For Clamping on Cables in Dimly Lit Areas – No More Holding a Flashlight with the Other Hand
  • FLIR Tools Mobile Software Connects the CM78 to Your Compatible Device
  • Meterlink™ Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera
  • Features Min, Max Recording, Auto Power Off, Hold, Relative, Peak Hold, Store, Recall

Each Unit Includes

  • FLIR CM78 True RMS Clamp/DMM with Infrared Thermometer and Bluetooth METERLiNK
  • CAT IV Silicone Test Leads
  • 6 AAA Batteries
  • User Manual/CD
  • Limited Lifetime Warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number CM78
Product Name 1000A Trms Clamp Meter + IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data