Fluke Thermometers FLUKE-568EX/ETL

Description
Handheld, Gun -40 ~ 1472°F (-40 ~ 800°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave
Request a Quote Datasheet
Description
Handheld, Gun -40 ~ 1472°F (-40 ~ 800°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 614-1477-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
614-1477-ND
Thermometers 614-1477-ND
Handheld, Gun -40 ~ 1472°F (-40 ~ 800°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave

Handheld, Gun -40 ~ 1472°F (-40 ~ 800°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave

Buy Now Datasheet
Fluke 568 EX/ETL Intrinsically Safe Infrared Thermometer - 568 EX/ETL - Transcat, Inc.
Rochester, NY, USA
Fluke 568 EX/ETL Intrinsically Safe Infrared Thermometer
568 EX/ETL
Fluke 568 EX/ETL Intrinsically Safe Infrared Thermometer 568 EX/ETL
Overview The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you to carry the most trusted name in test tools into most Ex rated areas all around the globe. With a straight-forward user interface and soft-key menus, the Fluke 568 Ex makes even complex measurements easy. Quickly navigate and adjust emissivity, save data or turn on and off alarms, with just a few pushes of a button. All in a single intrinsically safe tool certified by major rating bodies from around the world. Product Highlights Intrinsically safe temperature measurements. Anywhere in the world Measure -40 °C to 800 °C (-40 °F to 1472 °F) with ± 1 % Measurement Accuracy Conductive Case for Carrying into Hazardous Areas 50:1 Distance-to-Spot Ratio Compatible with Standard K-Type Mini-Connector Thermocouple (KTC) Probe Adjustable Emissivity, Built-in Material Table Capture up to 99 Points of Data Two-Year Warranty

Overview

The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you to carry the most trusted name in test tools into most Ex rated areas all around the globe.

With a straight-forward user interface and soft-key menus, the Fluke 568 Ex makes even complex measurements easy. Quickly navigate and adjust emissivity, save data or turn on and off alarms, with just a few pushes of a button. All in a single intrinsically safe tool certified by major rating bodies from around the world.

Product Highlights

  • Intrinsically safe temperature measurements. Anywhere in the world
  • Measure -40 °C to 800 °C
  • (-40 °F to 1472 °F) with ± 1 %
  • Measurement Accuracy
  • Conductive Case for Carrying into
  • Hazardous Areas
  • 50:1 Distance-to-Spot Ratio
  • Compatible with Standard K-Type
  • Mini-Connector Thermocouple
  • (KTC) Probe
  • Adjustable Emissivity, Built-in
  • Material Table
  • Capture up to 99 Points of Data
  • Two-Year Warranty
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Industrial Thermometers Industrial Thermometers
Product Number 614-1477-ND 568 EX/ETL
Product Name Thermometers Fluke 568 EX/ETL Intrinsically Safe Infrared Thermometer
Thermometer Type Thermocouple Technology Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
View Details
Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details