Product Highlights
Large multi-function 4-1/2 digit (20000 count) LCD
Selectable °C/ °F units
Resolution to 0.1 ° with basic accuracy of 0.05%
Super large 0.8 " (20mm) LCD displays T1, T2 orT1-T2
LCD displays Elapsed Time
MAX/MIN, AVG, REL, and HOLD functions
Programmable HI/LO audible alarms
Dimensions/Wt: 7.6x3.6x2.1 " (192x91x53mm) Weight: 13oz (365g)
Each Unit Includes
NIST Certificate
2 Type K bead wire probes
Rubber holster
9V battery
NOTE: Order J probes separately
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Large multi-function 4-1/2 digit (20000 count) LCD
Selectable °C/ °F units
Resolution to 0.1 ° with basic accuracy of 0.05%
Super large 0.8 " (20mm) LCD displays T1, T2 orT1-T2
LCD displays Elapsed Time
MAX/MIN, AVG, REL, and HOLD functions
Programmable HI/LO audible alarms
Dimensions/Wt: 7.6x3.6x2.1 " (192x91x53mm) Weight: 13oz (365g)
Each Unit Includes
NIST Certificate
2 Type K bead wire probes
Rubber holster
9V battery
NOTE: Order J probes separately
Product Highlights
Large multi-function 4-1/2 digit (20000 count) LCD
Selectable °C/ °F units
Resolution to 0.1 ° with basic accuracy of 0.05%
Super large 0.8 " (20mm) LCD displays T1, T2 orT1-T2
LCD displays Elapsed Time
MAX/MIN, AVG, REL, and HOLD functions
Programmable HI/LO audible alarms
Dimensions/Wt: 7.6x3.6x2.1 " (192x91x53mm) Weight: 13oz (365g)
Each Unit Includes
NIST Certificate
2 Type K bead wire probes
Rubber holster
9V battery
NOTE: Order J probes separately
Product Highlights
Large multi-function 4-1/2 digit (20000 count) LCD
Selectable °C/ °F units
Resolution to 0.1 ° with basic accuracy of 0.05%
Super large 0.8 " (20mm) LCD displays T1, T2 orT1-T2