Fluke Calibration Industrial Dual-Block Thermometer Calibrator 9009-Y-156-TRAN

Description
Product Highlights Hart Model # 9009-Y (Yellow) Two wells in each block for simultaneous comparison calibrations Rugged, lightweight, watertight enclosure Lets you calibrate HOT and COLD temperatures at the same time! Two independently controlled temperature blocks Hot block temperature range from 50°C to 350°C, while the Cold Block covers the range -15°C to 110°C Stability ±0.05°C Well to well uniformity ±0.1°C Display resolution: 0.1° Stabilization times: 8 minutes Well Depth: 4" (102mm) Size: 7"H x 10.5"W x 9.75"D (178 x 267 x 248 mm) Weight: 10lb (4.5 kg) HOT Block NIST Traceable Certificate: 50°C, 100°C, 150°C, 200°C, 250°C, 300°C, 350°C COLD Block NIST Traceable Certificate: -8°C, 0°C, 25°C, 50°C, 75°C, 100°C, 110°C Each Unit Includes (2) 1/4" Insert (2) 3/16" Insert User Manual Software (9930) RS232 Cable Power Cord Manufacturer's NIST Traceable Certificate
Description
Product Highlights Hart Model # 9009-Y (Yellow) Two wells in each block for simultaneous comparison calibrations Rugged, lightweight, watertight enclosure Lets you calibrate HOT and COLD temperatures at the same time! Two independently controlled temperature blocks Hot block temperature range from 50°C to 350°C, while the Cold Block covers the range -15°C to 110°C Stability ±0.05°C Well to well uniformity ±0.1°C Display resolution: 0.1° Stabilization times: 8 minutes Well Depth: 4" (102mm) Size: 7"H x 10.5"W x 9.75"D (178 x 267 x 248 mm) Weight: 10lb (4.5 kg) HOT Block NIST Traceable Certificate: 50°C, 100°C, 150°C, 200°C, 250°C, 300°C, 350°C COLD Block NIST Traceable Certificate: -8°C, 0°C, 25°C, 50°C, 75°C, 100°C, 110°C Each Unit Includes (2) 1/4" Insert (2) 3/16" Insert User Manual Software (9930) RS232 Cable Power Cord Manufacturer's NIST Traceable Certificate

Suppliers

Company
Product
Description
Supplier Links
Industrial Dual-Block Thermometer Calibrator - 9009-Y-156-TRAN - Transcat, Inc.
Rochester, NY, USA
Industrial Dual-Block Thermometer Calibrator
9009-Y-156-TRAN
Industrial Dual-Block Thermometer Calibrator 9009-Y-156-TRAN
Product Highlights Hart Model # 9009-Y (Yellow) Two wells in each block for simultaneous comparison calibrations Rugged, lightweight, watertight enclosure Lets you calibrate HOT and COLD temperatures at the same time! Two independently controlled temperature blocks Hot block temperature range from 50°C to 350°C, while the Cold Block covers the range -15°C to 110°C Stability ±0.05°C Well to well uniformity ±0.1°C Display resolution: 0.1° Stabilization times: 8 minutes Well Depth: 4" (102mm) Size: 7"H x 10.5"W x 9.75"D (178 x 267 x 248 mm) Weight: 10lb (4.5 kg) HOT Block NIST Traceable Certificate: 50°C, 100°C, 150°C, 200°C, 250°C, 300°C, 350°C COLD Block NIST Traceable Certificate: -8°C, 0°C, 25°C, 50°C, 75°C, 100°C, 110°C Each Unit Includes (2) 1/4" Insert (2) 3/16" Insert User Manual Software (9930) RS232 Cable Power Cord Manufacturer's NIST Traceable Certificate

Product Highlights

  • Hart Model # 9009-Y (Yellow)
  • Two wells in each block for simultaneous comparison calibrations
  • Rugged, lightweight, watertight enclosure
  • Lets you calibrate HOT and COLD temperatures at the same time!
  • Two independently controlled temperature blocks Hot block temperature range from 50°C to 350°C, while the Cold Block covers the range -15°C to 110°C
  • Stability ±0.05°C
  • Well to well uniformity ±0.1°C
  • Display resolution: 0.1°
  • Stabilization times: 8 minutes
  • Well Depth: 4" (102mm)
  • Size: 7"H x 10.5"W x 9.75"D
  • (178 x 267 x 248 mm)
  • Weight: 10lb (4.5 kg)
  • HOT Block NIST Traceable Certificate: 50°C, 100°C, 150°C, 200°C, 250°C, 300°C, 350°C
  • COLD Block NIST Traceable Certificate: -8°C, 0°C, 25°C, 50°C, 75°C, 100°C, 110°C

Each Unit Includes

  • (2) 1/4" Insert
  • (2) 3/16" Insert
  • User Manual
  • Software (9930)
  • RS232 Cable
  • Power Cord
  • Manufacturer's NIST Traceable Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 9009-Y-156-TRAN
Product Name Industrial Dual-Block Thermometer Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
View Details
Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details