Control Development, Inc. Traceable Humidity/Thermometer 4189

Description
Product Highlights Sensors detects humidity changes in 1 second Computer output Memory recalls Min/Max readings Temperature Range is 32.0 to 122.0°F and 0.0 to 50.0°C Temperature resolution is 0.01° Accuracy is ±1°C Relative humidity range is 10.0 to 95.0%RH Resolution is 0.01% Accuracy is ±3%RH Size is 7 x 3 x 1-1/4 inches Weight is 9-1/2 ounces Each Unit Includes Probe (2/3-inch diameter x 8 inches length) 40-inch cable 9-volt alkaline battery Traceable® Certificate
Description
Product Highlights Sensors detects humidity changes in 1 second Computer output Memory recalls Min/Max readings Temperature Range is 32.0 to 122.0°F and 0.0 to 50.0°C Temperature resolution is 0.01° Accuracy is ±1°C Relative humidity range is 10.0 to 95.0%RH Resolution is 0.01% Accuracy is ±3%RH Size is 7 x 3 x 1-1/4 inches Weight is 9-1/2 ounces Each Unit Includes Probe (2/3-inch diameter x 8 inches length) 40-inch cable 9-volt alkaline battery Traceable® Certificate

Suppliers

Company
Product
Description
Supplier Links
Traceable Humidity/Thermometer - 4189 - Transcat, Inc.
Rochester, NY, USA
Traceable Humidity/Thermometer
4189
Traceable Humidity/Thermometer 4189
Product Highlights Sensors detects humidity changes in 1 second Computer output Memory recalls Min/Max readings Temperature Range is 32.0 to 122.0°F and 0.0 to 50.0°C Temperature resolution is 0.01° Accuracy is ±1°C Relative humidity range is 10.0 to 95.0%RH Resolution is 0.01% Accuracy is ±3%RH Size is 7 x 3 x 1-1/4 inches Weight is 9-1/2 ounces Each Unit Includes Probe (2/3-inch diameter x 8 inches length) 40-inch cable 9-volt alkaline battery Traceable® Certificate

Product Highlights

  • Sensors detects humidity changes in 1 second
  • Computer output
  • Memory recalls Min/Max readings
  • Temperature Range is 32.0 to 122.0°F and 0.0 to 50.0°C
  • Temperature resolution is 0.01°
  • Accuracy is ±1°C
  • Relative humidity range is 10.0 to 95.0%RH
  • Resolution is 0.01%
  • Accuracy is ±3%RH
  • Size is 7 x 3 x 1-1/4 inches
  • Weight is 9-1/2 ounces

Each Unit Includes

  • Probe (2/3-inch diameter x 8 inches length)
  • 40-inch cable
  • 9-volt alkaline battery
  • Traceable® Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 4189
Product Name Traceable Humidity/Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details