Fluke Calibration Thermometer Tweener w/IEEE-488 110V,59/60Hz 4598226

Description
Product Highlights Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed in °C, °F, K, or resistance in ohms. The 1502A accurately measures the resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms. For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for increased accuracy. For maximum accuracy, use the ITS-90 formulas. The Tweener accepts the subranges 4 and 6 through 11. ITS-90 formulas reside in the Tweener’s firmware. If your probe has been calibrated for any of the above subranges of the ITS-90, you simply enter the coefficients directly into your Tweener. Each thermometer comes complete with an RS-232 interface for automation of temperature data collection, calibrations, or process control functions. An IEEE-488 interface is available as an option. The 1502A is calibrated digitally using the front-panel buttons. You never have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to.
Description
Product Highlights Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed in °C, °F, K, or resistance in ohms. The 1502A accurately measures the resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms. For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for increased accuracy. For maximum accuracy, use the ITS-90 formulas. The Tweener accepts the subranges 4 and 6 through 11. ITS-90 formulas reside in the Tweener’s firmware. If your probe has been calibrated for any of the above subranges of the ITS-90, you simply enter the coefficients directly into your Tweener. Each thermometer comes complete with an RS-232 interface for automation of temperature data collection, calibrations, or process control functions. An IEEE-488 interface is available as an option. The 1502A is calibrated digitally using the front-panel buttons. You never have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to.

Suppliers

Company
Product
Description
Supplier Links
Thermometer Tweener w/IEEE-488 110V,59/60Hz - 1502A-2506 - Transcat, Inc.
Rochester, NY, USA
Thermometer Tweener w/IEEE-488 110V,59/60Hz
1502A-2506
Thermometer Tweener w/IEEE-488 110V,59/60Hz 1502A-2506
Product Highlights Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed in °C, °F, K, or resistance in ohms. The 1502A accurately measures the resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms. For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for increased accuracy. For maximum accuracy, use the ITS-90 formulas. The Tweener accepts the subranges 4 and 6 through 11. ITS-90 formulas reside in the Tweener’s firmware. If your probe has been calibrated for any of the above subranges of the ITS-90, you simply enter the coefficients directly into your Tweener. Each thermometer comes complete with an RS-232 interface for automation of temperature data collection, calibrations, or process control functions. An IEEE-488 interface is available as an option. The 1502A is calibrated digitally using the front-panel buttons. You never have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to.

Product Highlights

  • Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed in °C, °F, K, or resistance in ohms.
  • The 1502A accurately measures the resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms.
  • For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for increased accuracy. For maximum accuracy, use the ITS-90 formulas. The Tweener accepts the subranges 4 and 6 through 11.
  • ITS-90 formulas reside in the Tweener’s firmware. If your probe has been calibrated for any of the above subranges of the ITS-90, you simply enter the coefficients directly into your Tweener.
  • Each thermometer comes complete with an RS-232 interface for automation of temperature data collection, calibrations, or process control functions. An IEEE-488 interface is available as an option.
  • The 1502A is calibrated digitally using the front-panel buttons. You never have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 1502A-2506
Product Name Thermometer Tweener w/IEEE-488 110V,59/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details