Fluke Calibration Thermometers 1502A-156

Description
Thermometer
Request a Quote Datasheet
Description
Thermometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 614-1502A-156-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
614-1502A-156-ND
Thermometers 614-1502A-156-ND
Thermometer

Thermometer

Buy Now Datasheet
Tweener Thermometer, 110V, 50 / 60 Hz - 5800T - Transcat, Inc.
Rochester, NY, USA
Tweener Thermometer, 110V, 50 / 60 Hz
5800T
Tweener Thermometer, 110V, 50 / 60 Hz 5800T
Product Highlights The 1502A Tweener features accuracy up to ±0.006 °C (the 1504 is even more accurate, up to ±0.002 °C). In addition, it reads 100-ohm, 25-ohm, and 10-ohm probes, has a resolution of 0.001 °C across its entire range, and is the smallest unit in its class. It also has an optional battery pack for completely portable operation. Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed in °C, °F, K, or resistance in ohms. The 1502A accurately measures the resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms. For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for increased accuracy. For maximum accuracy, use the ITS-90 formulas. The Tweener accepts the subranges 4 and 6 through 11. ITS-90 formulas reside in the Tweener’s firmware. If your probe has been calibrated for any of the above subranges of the ITS-90, you simply enter the coefficients directly into your Tweener. Each thermometer comes complete with an RS-232 interface for automation of temperature data collection, calibrations, or process control functions. An IEEE-488 interface is available as an option. The 1502A is calibrated digitally using the front-panel buttons. You never have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to. Hart Model # 1502A Range: -200 to +962°C 0.001° Resolution, Displays in C, F, K or Ohms Use with Pt 100 or Pt 25 Sensors Programmable for Individual Probe Constants for Greatest Accuracy 115V AC Line Operation Each Unit Includes Manufacturer's Certificate of Calibration

Product Highlights

The 1502A Tweener features accuracy up to ±0.006 °C (the 1504 is even more accurate, up to ±0.002 °C). In addition, it reads 100-ohm, 25-ohm, and 10-ohm probes, has a resolution of 0.001 °C across its entire range, and is the smallest unit in its class. It also has an optional battery pack for completely portable operation. Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed in °C, °F, K, or resistance in ohms. The 1502A accurately measures the resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms. For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for increased accuracy. For maximum accuracy, use the ITS-90 formulas. The Tweener accepts the subranges 4 and 6 through 11. ITS-90 formulas reside in the Tweener’s firmware. If your probe has been calibrated for any of the above subranges of the ITS-90, you simply enter the coefficients directly into your Tweener. Each thermometer comes complete with an RS-232 interface for automation of temperature data collection, calibrations, or process control functions. An IEEE-488 interface is available as an option. The 1502A is calibrated digitally using the front-panel buttons. You never have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to.

  • Hart Model # 1502A
  • Range: -200 to +962°C
  • 0.001° Resolution, Displays in C, F, K or Ohms
  • Use with Pt 100 or Pt 25 Sensors
  • Programmable for Individual Probe Constants for Greatest Accuracy
  • 115V AC Line Operation

Each Unit Includes

  • Manufacturer's Certificate of Calibration
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Industrial Thermometers Industrial Thermometers
Product Number 614-1502A-156-ND 5800T
Product Name Thermometers Tweener Thermometer, 110V, 50 / 60 Hz
Thermometer Type RTD Technology
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details