Control Development, Inc. Wi-Fi Datalogging Thermometer / Hygrometer Probe Sensor 6521

Description
Product Highlights With TraceableLIVE™, you're always connected to your lab with your smartphone, tablet, or personal computer. By simply using the TraceableLIVE™ app, or visiting Traceablelive.com on any browser, you're able to view your current temperatures, control your alarm parameters, view your datalogging history, view and run reports, give other team members access, and so much more with any of your devices, to ALL your TraceableLIVE™ equipment, at any time through TraceableLIVE™. Monitor remotely temperature and humidity connect to existing WiFi Alerts: humidity alarm, connectivity interruption, low battery Cloud-based data interface no local software required; web, Android, Apple IOS data visibility Continuous data transmission and monitoring using SSL encrypted SECURE connection Receive MOBILE PUSH / E-MAIL / TEXT notifications Unlimited scalability use TraceableLIVE™ in individual labs or an entire network of facilities Multiple point calibration-traceabl e to NIST Sensor Type: Probe/External Humidity Accuracy: ±3% RH (20 to 80% RH), ±5% RH otherwise Humidity Range and resolution: 0.0 to 100%RH, 0.1 Temperature Range: 0.00 to 55.00°C (32.00 to 131.00°F) Temperature Range and resolution: ±0.4°C, 0.01° Each Unit Includes 1 Ambient Sensor Quick Start Guide batteries magnets Velcro wall mount Traceable® Certificate
Datasheet
Description
Product Highlights With TraceableLIVE™, you're always connected to your lab with your smartphone, tablet, or personal computer. By simply using the TraceableLIVE™ app, or visiting Traceablelive.com on any browser, you're able to view your current temperatures, control your alarm parameters, view your datalogging history, view and run reports, give other team members access, and so much more with any of your devices, to ALL your TraceableLIVE™ equipment, at any time through TraceableLIVE™. Monitor remotely temperature and humidity connect to existing WiFi Alerts: humidity alarm, connectivity interruption, low battery Cloud-based data interface no local software required; web, Android, Apple IOS data visibility Continuous data transmission and monitoring using SSL encrypted SECURE connection Receive MOBILE PUSH / E-MAIL / TEXT notifications Unlimited scalability use TraceableLIVE™ in individual labs or an entire network of facilities Multiple point calibration-traceabl e to NIST Sensor Type: Probe/External Humidity Accuracy: ±3% RH (20 to 80% RH), ±5% RH otherwise Humidity Range and resolution: 0.0 to 100%RH, 0.1 Temperature Range: 0.00 to 55.00°C (32.00 to 131.00°F) Temperature Range and resolution: ±0.4°C, 0.01° Each Unit Includes 1 Ambient Sensor Quick Start Guide batteries magnets Velcro wall mount Traceable® Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Datalogging Thermometer / Hygrometer Probe Sensor - 6521 - Transcat, Inc.
Rochester, NY, USA
Wi-Fi Datalogging Thermometer / Hygrometer Probe Sensor
6521
Wi-Fi Datalogging Thermometer / Hygrometer Probe Sensor 6521
Product Highlights With TraceableLIVE™, you're always connected to your lab with your smartphone, tablet, or personal computer. By simply using the TraceableLIVE™ app, or visiting Traceablelive.com on any browser, you're able to view your current temperatures, control your alarm parameters, view your datalogging history, view and run reports, give other team members access, and so much more with any of your devices, to ALL your TraceableLIVE™ equipment, at any time through TraceableLIVE™. Monitor remotely temperature and humidity connect to existing WiFi Alerts: humidity alarm, connectivity interruption, low battery Cloud-based data interface no local software required; web, Android, Apple IOS data visibility Continuous data transmission and monitoring using SSL encrypted SECURE connection Receive MOBILE PUSH / E-MAIL / TEXT notifications Unlimited scalability use TraceableLIVE™ in individual labs or an entire network of facilities Multiple point calibration-traceabl e to NIST Sensor Type: Probe/External Humidity Accuracy: ±3% RH (20 to 80% RH), ±5% RH otherwise Humidity Range and resolution: 0.0 to 100%RH, 0.1 Temperature Range: 0.00 to 55.00°C (32.00 to 131.00°F) Temperature Range and resolution: ±0.4°C, 0.01° Each Unit Includes 1 Ambient Sensor Quick Start Guide batteries magnets Velcro wall mount Traceable® Certificate

Product Highlights

With TraceableLIVE™, you're always connected to your lab with your smartphone, tablet, or personal computer. By simply using the TraceableLIVE™ app, or visiting Traceablelive.com on any browser, you're able to view your current temperatures, control your alarm parameters, view your datalogging history, view and run reports, give other team members access, and so much more with any of your devices, to ALL your TraceableLIVE™ equipment, at any time through TraceableLIVE™.

  • Monitor remotely temperature and humidity connect to existing WiFi
  • Alerts: humidity alarm, connectivity interruption, low battery
  • Cloud-based data interface no local software required; web, Android, Apple IOS data visibility
  • Continuous data transmission and monitoring using SSL encrypted SECURE connection
  • Receive MOBILE PUSH / E-MAIL / TEXT notifications
  • Unlimited scalability use TraceableLIVE™ in individual labs or an entire network of facilities
  • Multiple point calibration-traceable to NIST
  • Sensor Type: Probe/External
  • Humidity Accuracy: ±3% RH (20 to 80% RH), ±5% RH otherwise
  • Humidity Range and resolution: 0.0 to 100%RH, 0.1
  • Temperature Range: 0.00 to 55.00°C (32.00 to 131.00°F)
  • Temperature Range and resolution: ±0.4°C, 0.01°

Each Unit Includes

  • 1 Ambient Sensor
  • Quick Start Guide
  • batteries
  • magnets
  • Velcro
  • wall mount
  • Traceable® Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 6521
Product Name Wi-Fi Datalogging Thermometer / Hygrometer Probe Sensor
Range 0.0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details