Fluke Thermometers FLUKE-63

Description
Handheld, Gun -25 ~ 999°F (-32 ~ 535°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Max
Request a Quote Datasheet
Description
Handheld, Gun -25 ~ 999°F (-32 ~ 535°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 614-1039-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
614-1039-ND
Thermometers 614-1039-ND
Handheld, Gun -25 ~ 999°F (-32 ~ 535°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Max

Handheld, Gun -25 ~ 999°F (-32 ~ 535°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Max

Buy Now Datasheet
Thermometer, Infrared; -32 to 545 degC;+ 3 degC; 0 to 50 degC; 60 Series - 70145602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermometer, Infrared; -32 to 545 degC;+ 3 degC; 0 to 50 degC; 60 Series
70145602
Thermometer, Infrared; -32 to 545 degC;+ 3 degC; 0 to 50 degC; 60 Series 70145602
Fluke 60 Series Handheld Infrared Thermometers Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features: High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F)

Fluke 60 Series Handheld Infrared Thermometers
Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service.
Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device.

Features:

  • High-resolution optics
  • High accuracy: 1 % and repeatability: 0.5 %
  • MAX temperature display
  • Laser targeting
  • Backlit display
  • Expanded measurement range up to 535 °C (999 °F)
Supplier's Site
Infrared Thermometer, 32C to 535C (-25F to 999F) - 63 - Transcat, Inc.
Rochester, NY, USA
Infrared Thermometer, 32C to 535C (-25F to 999F)
63
Infrared Thermometer, 32C to 535C (-25F to 999F) 63
Product Highlights High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F)

Product Highlights

  • High-resolution optics
  • High accuracy: 1 % and repeatability: 0.5 %
  • MAX temperature display
  • Laser targeting
  • Backlit display
  • Expanded measurement range up to 535 °C (999 °F)
Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Transcat, Inc.
Product Category Industrial Thermometers Digital Thermometers Industrial Thermometers
Product Number 614-1039-ND 70145602 63
Product Name Thermometers Thermometer, Infrared; -32 to 545 degC;+ 3 degC; 0 to 50 degC; 60 Series Infrared Thermometer, 32C to 535C (-25F to 999F)
Thermometer Type Thermal Pyrometer / Detector Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data