Teledyne FLIR IIS Imaging IR Thermometer,9Hz 60x80 Pixel TG165

Description
Product Highlights The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the TG165 lets you see the heat so you know where to reliably measure it. Easily find unseen hot and cold spots for instant troubleshooting, and store images and data to show customers and include in reports. 60 X 80 Pixel Thermal Imaging Resolution Temperature Range: -13 to 716°F 24:1 Spot Size Ratio for Safer Distance Measuring Large, Easy to Read, Bright Graphical TFT LCD Dual Laser Pointers Quick and Easy Emissivity Selection with Four Preset Levels and a Custom Emissivity Mode Tripod Mount Rugged Industrial Design Easily Save Images and Data for Documentation Download Images Fast over USB or from Removable Micro SD Each Unit Includes FLIR TG165 Spot Thermal Camera 8GB Micro SD Card International Charger (US, UK, EU, AU, CN) USB Cable Lanyard Technical Documentation
Datasheet
Description
Product Highlights The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the TG165 lets you see the heat so you know where to reliably measure it. Easily find unseen hot and cold spots for instant troubleshooting, and store images and data to show customers and include in reports. 60 X 80 Pixel Thermal Imaging Resolution Temperature Range: -13 to 716°F 24:1 Spot Size Ratio for Safer Distance Measuring Large, Easy to Read, Bright Graphical TFT LCD Dual Laser Pointers Quick and Easy Emissivity Selection with Four Preset Levels and a Custom Emissivity Mode Tripod Mount Rugged Industrial Design Easily Save Images and Data for Documentation Download Images Fast over USB or from Removable Micro SD Each Unit Includes FLIR TG165 Spot Thermal Camera 8GB Micro SD Card International Charger (US, UK, EU, AU, CN) USB Cable Lanyard Technical Documentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Imaging IR Thermometer,9Hz 60x80 Pixel - TG165 - Transcat, Inc.
Rochester, NY, USA
Imaging IR Thermometer,9Hz 60x80 Pixel
TG165
Imaging IR Thermometer,9Hz 60x80 Pixel TG165
Product Highlights The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the TG165 lets you see the heat so you know where to reliably measure it. Easily find unseen hot and cold spots for instant troubleshooting, and store images and data to show customers and include in reports. 60 X 80 Pixel Thermal Imaging Resolution Temperature Range: -13 to 716°F 24:1 Spot Size Ratio for Safer Distance Measuring Large, Easy to Read, Bright Graphical TFT LCD Dual Laser Pointers Quick and Easy Emissivity Selection with Four Preset Levels and a Custom Emissivity Mode Tripod Mount Rugged Industrial Design Easily Save Images and Data for Documentation Download Images Fast over USB or from Removable Micro SD Each Unit Includes FLIR TG165 Spot Thermal Camera 8GB Micro SD Card International Charger (US, UK, EU, AU, CN) USB Cable Lanyard Technical Documentation

Product Highlights

The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the TG165 lets you see the heat so you know where to reliably measure it. Easily find unseen hot and cold spots for instant troubleshooting, and store images and data to show customers and include in reports.

  • 60 X 80 Pixel Thermal Imaging Resolution
  • Temperature Range: -13 to 716°F
  • 24:1 Spot Size Ratio for Safer Distance Measuring
  • Large, Easy to Read, Bright Graphical TFT LCD
  • Dual Laser Pointers
  • Quick and Easy Emissivity Selection with Four Preset Levels and a Custom Emissivity Mode
  • Tripod Mount
  • Rugged Industrial Design
  • Easily Save Images and Data for Documentation
  • Download Images Fast over USB or from Removable Micro SD

Each Unit Includes

  • FLIR TG165 Spot Thermal Camera
  • 8GB Micro SD Card
  • International Charger (US, UK, EU, AU, CN)
  • USB Cable
  • Lanyard
  • Technical Documentation
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number TG165
Product Name Imaging IR Thermometer,9Hz 60x80 Pixel
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data