ThermoProbe, Inc. Thermometer, 50ft (15m) cable,Extra weight probe TP7C-050-EW-SM

Description
Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty
Datasheet
Description
Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Thermometer, 50ft (15m) cable,Extra weight probe
TP7C-050-EW-SM
Thermometer, 50ft (15m) cable,Extra weight probe TP7C-050-EW-SM
Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty

Product Highlights

  • Easily replaceable AA Batteries, provides an estimated *200 hours operation.
  • Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
  • The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
  • In nighttime conditions the backlight illuminates the display.
  • Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
  • User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons

Each Includes

  • NIST traceable calibration certificate
  • Limited Warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number TP7C-050-EW-SM
Product Name Thermometer, 50ft (15m) cable,Extra weight probe
Unlock Full Specs
to access all available technical data

Similar Products

UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Non-contact Infrared Thermometer - VDT+ Vapour Deposition - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 1000 to 2500 C (1832 to 4532 F)
View Details