Fluke Calibration HH Reference Thermometer 1-Channel 3376516

Description
Product Highlights Requires optional probe, sold separately Measurement Capability Single Channel: 4-wire RTD, Thermistor, TC, Resistance. Voltage Accuracy to ±0.002 °C with thermistors and ± 0.015°C with PRTs Temperature range: –200°C to 2315°C Reads PRTs, thermocouples, and thermistors “Plug-and-play” calibration coefficients with SMART LEMO connector Trends data graphically Documents readings and statistics Logs up to 15,000 data points Graphing Yes Documenting 25 readings Statistics Average, Stdev, Max, Min Units °C, °F, Ω, mV Environmental conditions for all specifications 13°C to 33°C and 0 to 90% RH Storage Temperature -20°C to 70°C RTD Resistance Accuracy 0.004% + 0.002 Ω percent of reading + floor Thermistor Resistance Accuracy 0.01% + 0.5 Ω percent of reading + floor Thermocouple Voltage Accuracy 0.005% of reading + 5µV floor TC Reference Junction Compensation Accuracy 0.35°C TC Measurement Capability Types J, K, T, E, R, S, B, L, U, C, M and N Weight (kg) 0.65 Dimensions WxHxL (mm) 96x200x47 Computer Communications RS-232 – SCPI protocol Baud Rate 2400, 9600 Power Requirements 3 AA Batteries DC universal power supply Minimum Battery Life 20 hours Each Unit Includes NIST traceable Certificate of calibration Users Guide CD-ROM (contains Technical Manual) RS-232 serial cable Software for computer interface Power Supply
Datasheet
Description
Product Highlights Requires optional probe, sold separately Measurement Capability Single Channel: 4-wire RTD, Thermistor, TC, Resistance. Voltage Accuracy to ±0.002 °C with thermistors and ± 0.015°C with PRTs Temperature range: –200°C to 2315°C Reads PRTs, thermocouples, and thermistors “Plug-and-play” calibration coefficients with SMART LEMO connector Trends data graphically Documents readings and statistics Logs up to 15,000 data points Graphing Yes Documenting 25 readings Statistics Average, Stdev, Max, Min Units °C, °F, Ω, mV Environmental conditions for all specifications 13°C to 33°C and 0 to 90% RH Storage Temperature -20°C to 70°C RTD Resistance Accuracy 0.004% + 0.002 Ω percent of reading + floor Thermistor Resistance Accuracy 0.01% + 0.5 Ω percent of reading + floor Thermocouple Voltage Accuracy 0.005% of reading + 5µV floor TC Reference Junction Compensation Accuracy 0.35°C TC Measurement Capability Types J, K, T, E, R, S, B, L, U, C, M and N Weight (kg) 0.65 Dimensions WxHxL (mm) 96x200x47 Computer Communications RS-232 – SCPI protocol Baud Rate 2400, 9600 Power Requirements 3 AA Batteries DC universal power supply Minimum Battery Life 20 hours Each Unit Includes NIST traceable Certificate of calibration Users Guide CD-ROM (contains Technical Manual) RS-232 serial cable Software for computer interface Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HH Reference Thermometer 1-Channel - 1523H - Transcat, Inc.
Rochester, NY, USA
HH Reference Thermometer 1-Channel
1523H
HH Reference Thermometer 1-Channel 1523H
Product Highlights Requires optional probe, sold separately Measurement Capability Single Channel: 4-wire RTD, Thermistor, TC, Resistance. Voltage Accuracy to ±0.002 °C with thermistors and ± 0.015°C with PRTs Temperature range: –200°C to 2315°C Reads PRTs, thermocouples, and thermistors “Plug-and-play” calibration coefficients with SMART LEMO connector Trends data graphically Documents readings and statistics Logs up to 15,000 data points Graphing Yes Documenting 25 readings Statistics Average, Stdev, Max, Min Units °C, °F, Ω, mV Environmental conditions for all specifications 13°C to 33°C and 0 to 90% RH Storage Temperature -20°C to 70°C RTD Resistance Accuracy 0.004% + 0.002 Ω percent of reading + floor Thermistor Resistance Accuracy 0.01% + 0.5 Ω percent of reading + floor Thermocouple Voltage Accuracy 0.005% of reading + 5µV floor TC Reference Junction Compensation Accuracy 0.35°C TC Measurement Capability Types J, K, T, E, R, S, B, L, U, C, M and N Weight (kg) 0.65 Dimensions WxHxL (mm) 96x200x47 Computer Communications RS-232 – SCPI protocol Baud Rate 2400, 9600 Power Requirements 3 AA Batteries DC universal power supply Minimum Battery Life 20 hours Each Unit Includes NIST traceable Certificate of calibration Users Guide CD-ROM (contains Technical Manual) RS-232 serial cable Software for computer interface Power Supply

Product Highlights

  • Requires optional probe, sold separately
  • Measurement Capability Single Channel: 4-wire RTD, Thermistor, TC, Resistance. Voltage
  • Accuracy to ±0.002 °C with thermistors and ± 0.015°C with PRTs
  • Temperature range: –200°C to 2315°C
  • Reads PRTs, thermocouples, and thermistors
  • “Plug-and-play” calibration coefficients with SMART LEMO connector
  • Trends data graphically
  • Documents readings and statistics
  • Logs up to 15,000 data points
  • Graphing Yes
  • Documenting 25 readings
  • Statistics Average, Stdev, Max, Min
  • Units °C, °F, Ω, mV
  • Environmental conditions for all specifications 13°C to 33°C and 0 to 90% RH
  • Storage Temperature -20°C to 70°C
  • RTD Resistance Accuracy 0.004% + 0.002 Ω percent of reading + floor
  • Thermistor Resistance Accuracy 0.01% + 0.5 Ω percent of reading + floor
  • Thermocouple Voltage Accuracy 0.005% of reading + 5µV floor
  • TC Reference Junction Compensation Accuracy 0.35°C
  • TC Measurement Capability Types J, K, T, E, R, S, B, L, U, C, M and N
  • Weight (kg) 0.65
  • Dimensions WxHxL (mm) 96x200x47
  • Computer Communications RS-232 – SCPI protocol
  • Baud Rate 2400, 9600
  • Power Requirements 3 AA Batteries
  • DC universal power supply
  • Minimum Battery Life 20 hours

Each Unit Includes

  • NIST traceable Certificate of calibration
  • Users Guide
  • CD-ROM (contains Technical Manual)
  • RS-232 serial cable
  • Software for computer interface
  • Power Supply
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 1523H
Product Name HH Reference Thermometer 1-Channel
Range -200 to 2315 C (-328 to 4199 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details