Control Development, Inc. Traceable Memory Wide Range Thermometer 4007

Description
Product Highlights Triple purpose probe may be used to measure temperature of liquids, gases and semi-solids Count-up timer provides a relative time measurement while taking temperatures and recording MIN/MAX readings °F/°C switchable Probe range (supplied with unit) -50 to 700°C, 6¼" stem, 0.13" dia, 40" cable; meter accepts any Type-J, K or T probe Each Unit Includes Stainless-steel Type-K thermocouple probe battery Traceable® Certificate
Description
Product Highlights Triple purpose probe may be used to measure temperature of liquids, gases and semi-solids Count-up timer provides a relative time measurement while taking temperatures and recording MIN/MAX readings °F/°C switchable Probe range (supplied with unit) -50 to 700°C, 6¼" stem, 0.13" dia, 40" cable; meter accepts any Type-J, K or T probe Each Unit Includes Stainless-steel Type-K thermocouple probe battery Traceable® Certificate

Suppliers

Company
Product
Description
Supplier Links
Traceable Memory Wide Range Thermometer - 4007-CC - Transcat, Inc.
Rochester, NY, USA
Traceable Memory Wide Range Thermometer
4007-CC
Traceable Memory Wide Range Thermometer 4007-CC
Product Highlights Triple purpose probe may be used to measure temperature of liquids, gases and semi-solids Count-up timer provides a relative time measurement while taking temperatures and recording MIN/MAX readings °F/°C switchable Probe range (supplied with unit) -50 to 700°C, 6¼" stem, 0.13" dia, 40" cable; meter accepts any Type-J, K or T probe Each Unit Includes Stainless-steel Type-K thermocouple probe battery Traceable® Certificate

Product Highlights

  • Triple purpose probe may be used to measure temperature of liquids, gases and semi-solids
  • Count-up timer provides a relative time measurement while taking temperatures and recording MIN/MAX readings
  • °F/°C switchable
  • Probe range (supplied with unit) -50 to 700°C, 6¼" stem, 0.13" dia, 40" cable; meter accepts any Type-J, K or T probe

Each Unit Includes

  • Stainless-steel Type-K thermocouple probe
  • battery
  • Traceable® Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 4007-CC
Product Name Traceable Memory Wide Range Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details