Extech 1000A AC/DC True RMS Clamp DMM and IR Thermometer EX840-NISTL

Description
Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions: AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Data Hold and Min/Max, Auto Power off Each Unit Includes Limited NIST Certificate Standard test leads 9V battery Type K probe (-22 to 572°F/-30 to 300°C) Belt holster Professional CAT III-1000V Test Leads
Datasheet
Description
Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions: AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Data Hold and Min/Max, Auto Power off Each Unit Includes Limited NIST Certificate Standard test leads 9V battery Type K probe (-22 to 572°F/-30 to 300°C) Belt holster Professional CAT III-1000V Test Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000A AC/DC True RMS Clamp DMM and IR Thermometer - EX840-NISTL - Transcat, Inc.
Rochester, NY, USA
1000A AC/DC True RMS Clamp DMM and IR Thermometer
EX840-NISTL
1000A AC/DC True RMS Clamp DMM and IR Thermometer EX840-NISTL
Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions: AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Data Hold and Min/Max, Auto Power off Each Unit Includes Limited NIST Certificate Standard test leads 9V battery Type K probe (-22 to 572°F/-30 to 300°C) Belt holster Professional CAT III-1000V Test Leads

Product Highlights

  • AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer
  • Non-contact IR Temperature measurements with laser pointer
  • True RMS Current and Voltage measurements
  • Peak hold captures inrush currents and Transients
  • Multimeter functions: AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity
  • 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM
  • 4000 count backlit display
  • Data Hold and Min/Max, Auto Power off

Each Unit Includes

  • Limited NIST Certificate
  • Standard test leads
  • 9V battery
  • Type K probe (-22 to 572°F/-30 to 300°C)
  • Belt holster
  • Professional CAT III-1000V Test Leads
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number EX840-NISTL
Product Name 1000A AC/DC True RMS Clamp DMM and IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details
Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details