Teledyne FLIR Systems, Inc. IR Thermometer 42545

Description
Product Highlights Extech Model # 42545 Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Adjustable emissivity Wide temperature range from -58 to 1832°F (-50 to 1000°C) Each Unit Includes 9V Battery Carrying Case
Description
Product Highlights Extech Model # 42545 Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Adjustable emissivity Wide temperature range from -58 to 1832°F (-50 to 1000°C) Each Unit Includes 9V Battery Carrying Case

Suppliers

Company
Product
Description
Supplier Links
IR Thermometer - 42545 - Transcat, Inc.
Rochester, NY, USA
IR Thermometer
42545
IR Thermometer 42545
Product Highlights Extech Model # 42545 Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Adjustable emissivity Wide temperature range from -58 to 1832°F (-50 to 1000°C) Each Unit Includes 9V Battery Carrying Case

Product Highlights

  • Extech Model # 42545
  • Measures up to 1832°F with 50 to 1 distance to target ratio
  • High and low alarm set points
  • Built-in laser pointer identifies target area
  • Backlighting illuminates display for taking measurements at night or in areas with low background light levels
  • High resolution of 0.1° up to 199.9°
  • Adjustable emissivity
  • Wide temperature range from -58 to 1832°F (-50 to 1000°C)

Each Unit Includes

  • 9V Battery
  • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 42545
Product Name IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Glass Float Thermometer - FLT5B - Float Line - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 250 to 1300 C (482 to 2372 F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details